Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS378FMQB
54LS378FMQB
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
54LS378FMQB Datasheet
History Price: $1.67000
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS378FMQB vs 54LS112LMQB
Part No
54LS378FMQB
54LS112LMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
30 MHz
25 MHz
Max Propagation Delay @ V, Max CL
27ns @ 5V, 15pF
28ns @ 5V, 50pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
4mA
400μA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
22 mA
6 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFlatPack
20-LCCC (8.89x8.89)
Package / Case
16-CFlatpack
20-CLCC