54LS377LMQB
54LS377LMQB
Active
Description:  D FLIP-FLOP, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS377LMQB Datasheet
History Price: $4.46000
In Stock: 23800
54LS377LMQB vs 54LS374FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
30 MHz
20 MHz
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
38ns @ 5V, 150pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
400μA, 4mA
12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
28 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-CFlatPack
Package / Case
20-CLCC
20-CFlatpack