54LS374FMQB
54LS374FMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS374FMQB Datasheet
History Price: $2.78000
In Stock: 18300
54LS374FMQB vs 54LS173FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
20 MHz
30 MHz
Max Propagation Delay @ V, Max CL
38ns @ 5V, 150pF
28ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA
12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
30 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-CFlatPack
16-CFP
Package / Case
20-CFlatpack
16-CFlatpack