Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS374FMQB
54LS374FMQB
Active
Logic - Flip Flops
Description:
BUS DRIVER, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS374FMQB Datasheet
History Price: $2.78000
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS374FMQB vs 54LS109DMQB
Part No
54LS374FMQB
54LS109DMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
20 MHz
20 MHz
Max Propagation Delay @ V, Max CL
38ns @ 5V, 150pF
35ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA
400μA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
8 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-CFlatPack
16-CDIP
Package / Case
20-CFlatpack
16-CDIP (0.300", 7.62mm)