54LS374FMQB
54LS374FMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS374FMQB Datasheet
History Price: $2.78000
In Stock: 18300
54LS374FMQB vs 54LS107A/BCA
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
20 MHz
-
Max Propagation Delay @ V, Max CL
38ns @ 5V, 150pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
12mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
45 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-CFlatPack
-
Package / Case
20-CFlatpack
-