54LS367AFMQB
54LS367AFMQB
Active
Description:  IC BUFFER NON-INVERT 5.5V 16CFP
Manufacturer:  National Semiconductor
History Price: $1.31000
In Stock: 14800
54LS367AFMQB vs 54LS126FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
4
Number of Bits per Element
2, 4 (Hex)
1
Input Type
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Current - Output High, Low
1mA, 12mA
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
14-CFlatpack
Supplier Device Package
16-CFP
14-CFP