54LS367ADMQB
54LS367ADMQB
Active
Description:  IC BUFFER NON-INVERT 5.5V 16CDIP
Manufacturer:  National Semiconductor
History Price: $0.83000
In Stock: 2600
54LS367ADMQB vs 54LS240FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4 (Hex)
4
Input Type
-
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
1mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-CFlatpack
Supplier Device Package
16-CDIP
20-CFlatPack