54LS366AFMQB
54LS366AFMQB
Active
Description:  IC BUFFER INVERT 5.5V 16CFLATPK
Manufacturer:  National Semiconductor
History Price: $1.31000
In Stock: 9300
54LS366AFMQB vs 54LS244FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
4
Input Type
-
Schmitt Trigger
Output Type
Tri-State, Inverted
Tri-State, Non-Inverted
Current - Output High, Low
1mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
20-CFlatpack
Supplier Device Package
16-CFlatPack
20-CFlatPack