Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS32LMQB
54LS32LMQB
Active
Logic - Gates and Inverters
Description:
OR GATE, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS32LMQB Datasheet
History Price: $3.27000
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS32LMQB vs 54LS26DM
Part No
54LS32LMQB
54LS26DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
9.8 mA
4.4 mA
Current - Output High, Low
400μA, 4mA
1mA, -
Input Logic Level - Low
0.7V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
15ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)