54LS298DMQB
54LS298DMQB
Active
Description:  MULTIPLEXER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS298DMQB Datasheet
History Price: Active
In Stock: 17000
54LS298DMQB vs 54LS670DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Register File
Circuit
4 x 2:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
400μA, 4mA
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP