54LS28/BDA
54LS28/BDA
Active
Description:  DUAL MARKED (M38510/30204BDA)
Manufacturer:  Rochester Electronics
Datasheet:   54LS28/BDA Datasheet
History Price: $63.94000
In Stock: 38300
54LS28/BDA vs 54LS136DM
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
-, 4mA
Input Logic Level - Low
-
0.7V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
23ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)