54LS27DM
54LS27DM
Active
Description:  NOR GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS27DM Datasheet
History Price: Active
In Stock: 32800
54LS27DM vs 54LS33FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NOR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
6.8 mA
13.8 mA
Current - Output High, Low
400μA, 4mA
100μA, 12mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatpack