Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54LS279LMQB
54LS279LMQB
Active
Logic - Latches
Description:
R-S LATCH 1-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS279LMQB Datasheet
History Price: $3.50000
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS279LMQB vs 54LS256DM
Part No
54LS279LMQB
54LS256DM
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Rochester Electronics
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
S-R Latch
-
Circuit
1:1
-
Output Type
Standard
-
Voltage - Supply
4.5V ~ 5.5V
-
Independent Circuits
4
-
Delay Time - Propagation
27ns @ 5V, 15pF
-
Current - Output High, Low
400μA, 4mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-