54LS26DM
54LS26DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS26DM Datasheet
History Price: $0.53000
In Stock: 39500
54LS26DM vs 54LS28J/B
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
4.4 mA
-
Current - Output High, Low
1mA, -
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-