Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS260FMQB
54LS260FMQB
Active
Logic - Gates and Inverters
Description:
NOR GATE, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS260FMQB Datasheet
History Price: $0.97000
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS260FMQB vs 54LS30LMQB
Part No
54LS260FMQB
54LS30LMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
1
Number of Inputs
5
8
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.5 mA
1.1 mA
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
20ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
20-LCCC (8.89x8.89)
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC