Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54LS259LMQB
54LS259LMQB
Active
Logic - Latches
Description:
D LATCH, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS259LMQB Datasheet
History Price: $3.57000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS259LMQB vs 54LS259B/BEA
Part No
54LS259LMQB
54LS259B/BEA
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Rochester Electronics
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
-
Circuit
1:8
-
Output Type
Complementary
-
Voltage - Supply
4.5V ~ 5.5V
-
Independent Circuits
1
-
Delay Time - Propagation
30ns @ 5V, 15pF
-
Current - Output High, Low
400μA, 4mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-