Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54LS259FM
54LS259FM
Active
Logic - Latches
Description:
D LATCH, 1-FUNC, 8-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS259FM Datasheet
History Price: $1.40000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS259FM vs 54LS375DMQB
Part No
54LS259FM
54LS375DMQB
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
2:2
Output Type
Standard
Complementary
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
2
Delay Time - Propagation
30ns @ 5V, 15pF
30ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP