Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS258ADM
54LS258ADM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER 2 LINE INPUT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS258ADM Datasheet
History Price: $0.67000
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS258ADM vs 54LS670DMQB
Part No
54LS258ADM
54LS670DMQB
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Register File
Circuit
4 x 2:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
1mA, 12mA
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP