Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Rochester Electronics 54LS256DM
54LS256DM
Active
Logic - Latches
Description:
D LATCH, 2 FUNC, 4 BIT, TTL, CDI
Manufacturer:
Rochester Electronics
Datasheet:
54LS256DM Datasheet
History Price: $57.44000
In Stock: 1300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS256DM vs 54LS279LMQB
Part No
54LS256DM
54LS279LMQB
Category
Logic - Latches
Logic - Latches
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
S-R Latch
Circuit
-
1:1
Output Type
-
Standard
Voltage - Supply
-
4.5V ~ 5.5V
Independent Circuits
-
4
Delay Time - Propagation
-
27ns @ 5V, 15pF
Current - Output High, Low
-
400μA, 4mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-CLCC
Supplier Device Package
-
20-LCCC (8.89x8.89)