54LS245LMQB
54LS245LMQB
Active
Description:  BUS TRANSCEIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS245LMQB Datasheet
History Price: Active
In Stock: 22700
54LS245LMQB vs 54LS366ADMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
8
6
Input Type
-
-
Output Type
3-State
Tri-State, Inverted
Current - Output High, Low
12mA, 12mA
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP