Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54LS244FMQB
54LS244FMQB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF NON-INVERT 5.5V 20CFLTPK
Manufacturer:
National Semiconductor
Datasheet:
54LS244FMQB Datasheet
History Price: $3.55000
In Stock: 29400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS244FMQB vs 54LS240LMQB
Part No
54LS244FMQB
54LS240LMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
Schmitt Trigger
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CFlatpack
20-CLCC
Supplier Device Package
20-CFlatPack
20-LCCC (8.89x8.89)