Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54LS244 L2
54LS244 L2
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
54LS244 L2
Manufacturer:
National Semiconductor
Datasheet:
54LS244 L2 Datasheet
History Price: Active
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS244 L2 vs 54LS366ADMQB
Part No
54LS244 L2
54LS366ADMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Buffer, Inverting
Number of Elements
-
1
Number of Bits per Element
-
6
Input Type
-
-
Output Type
-
Tri-State, Inverted
Current - Output High, Low
-
1mA, 12mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP