Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54LS243/BCA
54LS243/BCA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
DUAL MARKED (M38510/32802BCA)
Manufacturer:
Rochester Electronics
Datasheet:
54LS243/BCA Datasheet
History Price: $69.94000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS243/BCA vs 54LS367ADM
Part No
54LS243/BCA
54LS367ADM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
2
Number of Bits per Element
-
2, 4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
1mA, 12mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP