Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54LS241LMQB
54LS241LMQB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS241LMQB Datasheet
History Price: $4.46000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS241LMQB vs 54LS241DMQB
Part No
54LS241LMQB
54LS241DMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
20-CERDIP