Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54LS240FMQB
54LS240FMQB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS240FMQB Datasheet
History Price: $3.55000
In Stock: 11700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS240FMQB vs 54LS368FM
Part No
54LS240FMQB
54LS368FM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
-
Number of Elements
2
-
Number of Bits per Element
4
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
12mA, 12mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-CFlatpack
-
Supplier Device Package
20-CFlatPack
-