54LS174DM
54LS174DM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS174DM Datasheet
History Price: $0.77000
In Stock: 7300
54LS174DM vs 54LS112DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
25 MHz
25 MHz
Max Propagation Delay @ V, Max CL
36ns @ 5V, 50pF
28ns @ 5V, 50pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
4mA
400μA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
26 mA
6 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)