54LS173FMQB
54LS173FMQB
Active
Description:  D FLIP-FLOP, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS173FMQB Datasheet
History Price: $1.54000
In Stock: 26200
54LS173FMQB vs 54LS378FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
6
Clock Frequency
30 MHz
30 MHz
Max Propagation Delay @ V, Max CL
28ns @ 5V, 50pF
27ns @ 5V, 15pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA
4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
30 mA
22 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
16-CFlatPack
Package / Case
16-CFlatpack
16-CFlatpack