Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ National Semiconductor 54LS163ALMQB
54LS163ALMQB
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 20LCCC
Manufacturer:
National Semiconductor
Datasheet:
54LS163ALMQB Datasheet
History Price: $4.14000
In Stock: 24200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS163ALMQB vs 54LS161LM
Part No
54LS163ALMQB
54LS161LM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Synchronous
-
Timing
Synchronous
-
Count Rate
25 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-