54LS158DM
54LS158DM
Active
Description:  MULTIPLEXER 2 LINE INPUT, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS158DM Datasheet
History Price: Active
In Stock: 26100
54LS158DM vs 54LS157LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Data Selector/Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
16-CDIP
20-LCCC (8.89x8.89)