54LS11LM
54LS11LM
Active
Description:  AND GATE, LS SERIES, 3 FUNC, 3-I
Manufacturer:  National Semiconductor
Datasheet:   54LS11LM Datasheet
History Price: $3.14000
In Stock: 10800
54LS11LM vs 54LS37FMQB
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
12 mA
Current - Output High, Low
-
1.2mA, 12mA
Input Logic Level - Low
-
0.7V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
20ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatpack