Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS11FMQB
54LS11FMQB
Active
Logic - Gates and Inverters
Description:
AND GATE, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
54LS11FMQB Datasheet
History Price: $1.20000
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS11FMQB vs 54LS136DMQB
Part No
54LS11FMQB
54LS136DMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
6.6 mA
10 mA
Current - Output High, Low
400μA, 4mA
-, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
23ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CERDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)