Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS113FMQB
54LS113FMQB
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP
Manufacturer:
National Semiconductor
Datasheet:
54LS113FMQB Datasheet
History Price: $1.21000
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS113FMQB vs 54LS109DM
Part No
54LS113FMQB
54LS109DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
30 MHz
20 MHz
Max Propagation Delay @ V, Max CL
24ns @ 5V, 15pF
35ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
4mA
4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 mA
8 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
16-CDIP
Package / Case
14-CFlatpack
16-CDIP (0.300", 7.62mm)