54LS112LM
54LS112LM
Active
Description:  J-K FLIP-FLOP, 2 FUNC, NEGATIVE
Manufacturer:  National Semiconductor
Datasheet:   54LS112LM Datasheet
History Price: $1.66000
In Stock: 8500
54LS112LM vs 54LS109DM
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
20 MHz
Max Propagation Delay @ V, Max CL
-
35ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
8 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)