Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS10DMQB
54LS10DMQB
Active
Logic - Gates and Inverters
Description:
NAND GATE, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS10DMQB Datasheet
History Price: Active
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS10DMQB vs 54LS33FMQB
Part No
54LS10DMQB
54LS33FMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
3.3 mA
13.8 mA
Current - Output High, Low
400μA, 4mA
100μA, 12mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 50pF
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatpack