54LS09FMQB
54LS09FMQB
Active
Description:  AND GATE, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS09FMQB Datasheet
History Price: $1.20000
In Stock: 49800
54LS09FMQB vs 54LS10LM
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
8.8 mA
-
Current - Output High, Low
4mA
-
Input Logic Level - Low
0.7V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
45ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatpack
-