Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS09FMQB
54LS09FMQB
Active
Logic - Gates and Inverters
Description:
AND GATE, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
54LS09FMQB Datasheet
History Price: $1.20000
In Stock: 49800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS09FMQB vs 54LS08LMQB
Part No
54LS09FMQB
54LS08LMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
8.8 mA
8.8 mA
Current - Output High, Low
4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 50pF
18ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
20-LCCC (8.89x8.89)
Package / Case
14-CFlatpack
20-CLCC