Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54LS03/BCA
54LS03/BCA
Active
Logic - Gates and Inverters
Description:
DUAL MARKED (M38510/30002BCA)
Manufacturer:
Rochester Electronics
Datasheet:
54LS03/BCA Datasheet
History Price: $54.25000
In Stock: 37290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS03/BCA vs 54LS136DMQB
Part No
54LS03/BCA
54LS136DMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
-, 4mA
Input Logic Level - Low
-
0.7V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
23ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)