54L74W/B
54L74W/B
Active
Description:  DUAL D-TYPE TRIGGERED FF
Manufacturer:  Rochester Electronics
Datasheet:   54L74W/B Datasheet
History Price: $88.74000
In Stock: 21900
54L74W/B vs 54LS379FM
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
30 MHz
Max Propagation Delay @ V, Max CL
-
27ns @ 5V, 15pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
4mA, 400μA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
18 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFlatPack
Package / Case
-
16-CFlatpack