Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54L74W/B
54L74W/B
Active
Logic - Flip Flops
Description:
DUAL D-TYPE TRIGGERED FF
Manufacturer:
Rochester Electronics
Datasheet:
54L74W/B Datasheet
History Price: $88.74000
In Stock: 21900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54L74W/B vs 54LS374FMQB
Part No
54L74W/B
54LS374FMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
20 MHz
Max Propagation Delay @ V, Max CL
-
38ns @ 5V, 150pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
12mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
45 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-CFlatPack
Package / Case
-
20-CFlatpack