54L74/BCA
54L74/BCA
Active
Description:  DUAL MARKED (M38510/02105BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54L74/BCA Datasheet
History Price: $84.00000
In Stock: 28600
54L74/BCA vs 54LS174DM
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
25 MHz
Max Propagation Delay @ V, Max CL
-
36ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
26 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)