Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54HC09J/B
54HC09J/B
Active
Logic - Gates and Inverters
Description:
QUAD 2-INPUT AND GATES
Manufacturer:
Rochester Electronics
Datasheet:
54HC09J/B Datasheet
History Price: $54.80000
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54HC09J/B vs 54H53FM
Part No
54HC09J/B
54H53FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND/OR/INVERT Gate
Number of Circuits
-
1
Number of Inputs
-
9 Input (2, 3, 2, 2)
Features
-
No
Voltage - Supply
-
Single-Ended
Current - Quiescent (Max)
-
20mA, 500μA
Current - Output High, Low
-
4.5V ~ 5.5V
Input Logic Level - Low
-
-55 ℃ ~ 125 ℃
Input Logic Level - High
-
Surface Mount
Max Propagation Delay @ V, Max CL
-
14-CFlatPack
Operating Temperature
-
14-CFP
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-