54H76DM
54H76DM
Active
Description:  J-K FLIP-FLOP MASTER-SLAVE
Manufacturer:  National Semiconductor
Datasheet:   54H76DM Datasheet
History Price: $8.84000
In Stock: 23100
54H76DM vs 54H108FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
25 MHz
40 MHz
Max Propagation Delay @ V, Max CL
27ns @ 5V, 25pF
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
50 mA
76 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
14-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
14-CFlatPack