54H74FM
54H74FM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54H74FM Datasheet
History Price: $8.23000
In Stock: 42000
54H74FM vs 54H74DM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
35 MHz
35 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
20ns @ 5V, 25pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
50 mA
50 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CERDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)