Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54H71FM
54H71FM
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP MASTER-SLAVE
Manufacturer:
National Semiconductor
Datasheet:
54H71FM Datasheet
History Price: $5.96000
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54H71FM vs 54H73W
Part No
54H71FM
54H73W
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
Rochester Electronics
Series
54H
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
1
-
Clock Frequency
25 MHz
-
Max Propagation Delay @ V, Max CL
27ns @ 5V, 25pF
-
Trigger Type
Negative Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
30 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-