54H30DM
54H30DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54H30DM Datasheet
History Price: $6.04000
In Stock: 49100
54H30DM vs 54H53FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8
9 Input (2, 3, 2, 2)
Features
-
No
Voltage - Supply
4.5V ~ 5.5V
Single-Ended
Current - Quiescent (Max)
10 mA
20mA, 500μA
Current - Output High, Low
-
4.5V ~ 5.5V
Input Logic Level - Low
-
-55 ℃ ~ 125 ℃
Input Logic Level - High
-
Surface Mount
Max Propagation Delay @ V, Max CL
-
14-CFlatPack
Operating Temperature
-55 ℃ ~ 125 ℃
14-CFP
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-