54H101FM
54H101FM
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54H101FM Datasheet
History Price: Active
In Stock: 18800
54H101FM vs 54H72FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
1
Clock Frequency
40 MHz
25 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
27ns @ 5V, 25pF
Trigger Type
Negative Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
38 mA
25 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatPack