54H01FM
54H01FM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54H01FM Datasheet
History Price: $5.96000
In Stock: 20400
54H01FM vs 54HC30FK/B
Series
54H
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
40 mA
-
Current - Output High, Low
250μA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-