Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54H01FM
54H01FM
Active
Logic - Gates and Inverters
Description:
NAND GATE
Manufacturer:
National Semiconductor
Datasheet:
54H01FM Datasheet
History Price: $5.96000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54H01FM vs 54H11DM/C
Part No
54H01FM
54H11DM/C
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Rochester Electronics
Series
54H
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
40 mA
-
Current - Output High, Low
250μA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-