54FCT574TLB
54FCT574TLB
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT574TLB Datasheet
History Price: Obsolete
In Stock: 37700
54FCT574TLB vs 54FCT374CTDB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
6.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
1 mA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCC (8.89x8.89)
20-CDIP
Package / Case
20-LCC
20-CDIP (0.300", 7.62mm)