Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Renesas Electronics 54FCT574TLB
54FCT574TLB
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20LCC
Manufacturer:
Renesas Electronics
Datasheet:
54FCT574TLB Datasheet
History Price: Obsolete
In Stock: 37700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT574TLB vs 54F109DC
Part No
54FCT574TLB
54F109DC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Renesas Electronics
National Semiconductor
Series
-
F109
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Tri-State
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
-
70 MHz
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
17 mA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCC (8.89x8.89)
16-CDIP
Package / Case
20-LCC
16-CDIP (0.300", 7.62mm)